DIODES Incorporated 3V 1A LDO Voltage Regulator IC AP1120SLA

Description
LDO Regulator Pos 2.5V3.3V 1A/1A 8-Pin SOP T/R Product overview: AP1120SLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1120SLA can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 2.5V3.3V 1A/1A 8-Pin SOP T/R Product overview: AP1120SLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1120SLA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 1A LDO Voltage Regulator IC
699-AP1120SLA
3V 1A LDO Voltage Regulator IC 699-AP1120SLA
LDO Regulator Pos 2.5V3.3V 1A/1A 8-Pin SOP T/R Product overview: AP1120SLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1120SLA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 2.5V3.3V 1A/1A 8-Pin SOP T/R Product overview: AP1120SLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1120SLA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 180947-AP1120SLA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
180947-AP1120SLA
Integrated Circuits(ICs) 180947-AP1120SLA
Manufacturer: Diodes Incorporated Win Source Part Number: 180947-AP1120SLA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1120 Alternative Parts (Cross-Reference): AP1120SL-13; AP1120SL; AP1120SL-U; AP1120S; Introduction Date: July 16, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 180947-AP1120SLA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP1120
Alternative Parts (Cross-Reference): AP1120SL-13; AP1120SL; AP1120SL-U; AP1120S;
Introduction Date: July 16, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AP1120SLA 180947-AP1120SLA
Product Name 3V 1A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data