DIODES Incorporated 3.3V 1A TO252 Voltage Regulator IC AP1118D33L-13

Description
IC REG LINEAR 3.3V 1A TO252-5 Product overview: AP1118D33L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1118D33L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 1A TO252-5 Product overview: AP1118D33L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1118D33L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1A TO252 Voltage Regulator IC
776-AP1118D33L-13
3.3V 1A TO252 Voltage Regulator IC 776-AP1118D33L-13
IC REG LINEAR 3.3V 1A TO252-5 Product overview: AP1118D33L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1118D33L-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1A TO252-5 Product overview: AP1118D33L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1118D33L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1118D33L-13 - 768598-AP1118D33L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1118D33L-13
768598-AP1118D33L-13
PMIC - PMIC - Voltage Regulators - Linear - AP1118D33L-13 768598-AP1118D33L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 768598-AP1118D33L-13 Packaging: Reel package Operating Temperature Range: 0°C ~ 150°C Package: TO-252-6, DPak (5 Leads + Tab) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1A Family Name: AP1118 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-252-5 Voltage Input MAX: 18V Voltage Dropout (Maximum): 1.4V @ 1A Alternative Parts (Cross-Reference): LT1763MPDE-3.3#TR; KIA78RM033F; LT1763MPDE-3.3; SI-3033KM-TL; Introduction Date: March 22, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 768598-AP1118D33L-13
Packaging: Reel package
Operating Temperature Range: 0°C ~ 150°C
Package: TO-252-6, DPak (5 Leads + Tab)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A
Family Name: AP1118
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-252-5
Voltage Input MAX: 18V
Voltage Dropout (Maximum): 1.4V @ 1A
Alternative Parts (Cross-Reference): LT1763MPDE-3.3#TR; KIA78RM033F; LT1763MPDE-3.3; SI-3033KM-TL;
Introduction Date: March 22, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1118D33LDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1118D33LDITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1118D33LDITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP1118D33L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1118D33L-13
PMIC - Voltage Regulators - Linear AP1118D33L-13
IC REG LINEAR 3.3V 1A TO252-5

IC REG LINEAR 3.3V 1A TO252-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP1118D33L-13 768598-AP1118D33L-13 AP1118D33LDITR-ND AP1118D33L-13
Product Name 3.3V 1A TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1118D33L-13 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; TO-252-6, DPak (5 Leads + Tab) DPAK; Other; TO-252-6, DPAK (5 Leads + Tab)
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 1 amps 1 amps 1 amps 1 amps
VIN 18 volts 18 volts
Unlock Full Specs
to access all available technical data