DIODES Incorporated 1.8V 1A TO252 LDO Voltage Regulator IC AP1118D18L-13

Description
IC REG LDO 1.8V 1A TO252-5 / LDO Regulator Pos 1.8V 1A 6-Pin(5+Tab) TO-252 T/R Product overview: AP1118D18L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1118D18L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.8V 1A TO252-5 / LDO Regulator Pos 1.8V 1A 6-Pin(5+Tab) TO-252 T/R Product overview: AP1118D18L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1118D18L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 1A TO252 LDO Voltage Regulator IC
699-AP1118D18L-13
1.8V 1A TO252 LDO Voltage Regulator IC 699-AP1118D18L-13
IC REG LDO 1.8V 1A TO252-5 / LDO Regulator Pos 1.8V 1A 6-Pin(5+Tab) TO-252 T/R Product overview: AP1118D18L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1118D18L-13 can be used for catalog matching and distributor lookup.

IC REG LDO 1.8V 1A TO252-5 / LDO Regulator Pos 1.8V 1A 6-Pin(5+Tab) TO-252 T/R Product overview: AP1118D18L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1118D18L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1118D18L-13 - 768596-AP1118D18L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1118D18L-13
768596-AP1118D18L-13
PMIC - PMIC - Voltage Regulators - Linear - AP1118D18L-13 768596-AP1118D18L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 768596-AP1118D18L-13 Packaging: Reel package Operating Temperature Range: 0°C ~ 150°C Package: TO-252-6, DPak (5 Leads + Tab) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1A Family Name: AP1118 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-252-5 Voltage Input MAX: 18V Voltage Dropout (Maximum): 1.4V @ 1A Alternative Parts (Cross-Reference): TS1117BCW18 RPG; LT1763MPDE-1.8#TR; TS1117BCP18; TS1115CY18 RM; Introduction Date: March 22, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 768596-AP1118D18L-13
Packaging: Reel package
Operating Temperature Range: 0°C ~ 150°C
Package: TO-252-6, DPak (5 Leads + Tab)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A
Family Name: AP1118
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-252-5
Voltage Input MAX: 18V
Voltage Dropout (Maximum): 1.4V @ 1A
Alternative Parts (Cross-Reference): TS1117BCW18 RPG; LT1763MPDE-1.8#TR; TS1117BCP18; TS1115CY18 RM;
Introduction Date: March 22, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP1118D18L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1118D18L-13
PMIC - Voltage Regulators - Linear AP1118D18L-13
IC REG LINEAR 1.8V 1A TO252-5

IC REG LINEAR 1.8V 1A TO252-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AP1118D18L-13 768596-AP1118D18L-13 AP1118D18L-13
Product Name 1.8V 1A TO252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1118D18L-13 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel package DPAK; Other; TO-252-6, DPak (5 Leads + Tab)
Output Voltage 1.8 volts 1.8 volts
IOUT 1 amps 1 amps 1 amps
Dropout Voltage 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data