Manufacturer: Diodes Incorporated
Win Source Part Number: 805947-AP1117Y15G-13
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: SOT-89-3
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 18V
PSRR: 60dB (180Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.4V at 1A
Current - Quiescent (Iq): 10mA
Part Number Series: AP1117
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-3
IC REG LINEAR 1.5V 1A SOT89-3 Product overview: AP1117Y15G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1117Y15G-13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 1A SOT89-3
IC REG LINEAR 1.5V 1A SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 805947-AP1117Y15G-13 | AP1117Y15G-13DITR-ND | 776-AP1117Y15G-13 | AP1117Y15G-13 | AP1117Y15G-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP1117Y15G-13 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 1A SOT89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT89; Other; TO-243AA | Other; TO-243AA | Other; Tape & Reel (TR) | ||
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |