DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP1117T15L-U AP1117T15L-U

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199145-AP1117T15L-U Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.4V @ 1A Operating Supply Current: 10mA PSRR: 60dB (180Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199145-AP1117T15L-U Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.4V @ 1A Operating Supply Current: 10mA PSRR: 60dB (180Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP1117T15L-U - 199145-AP1117T15L-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1117T15L-U
199145-AP1117T15L-U
PMIC - PMIC - Voltage Regulators - Linear - AP1117T15L-U 199145-AP1117T15L-U
Manufacturer: Diodes Incorporated Win Source Part Number: 199145-AP1117T15L-U Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.4V @ 1A Operating Supply Current: 10mA PSRR: 60dB (180Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 199145-AP1117T15L-U
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.4V @ 1A
Operating Supply Current: 10mA
PSRR: 60dB (180Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1117T15L-UDI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1117T15L-UDI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1117T15L-UDI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
Singapore, Singapore
1.5V 1A TO220 Voltage Regulator IC
776-AP1117T15L-U
1.5V 1A TO220 Voltage Regulator IC 776-AP1117T15L-U
IC REG LINEAR 1.5V 1A TO220-3 Product overview: AP1117T15L-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1117T15L-U can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 1A TO220-3 Product overview: AP1117T15L-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1117T15L-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP1117T15L-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1117T15L-U
PMIC - Voltage Regulators - Linear AP1117T15L-U
IC REG LINEAR 1.5V 1A TO220-3

IC REG LINEAR 1.5V 1A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1117T15L-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1117T15L-U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1117T15L-U
IC REG LINEAR 1.5V 1A TO220-3

IC REG LINEAR 1.5V 1A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 199145-AP1117T15L-U AP1117T15L-UDI-ND 776-AP1117T15L-U AP1117T15L-U AP1117T15L-U
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP1117T15L-U Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 1A TO220 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; Tube TO-220
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data