DIODES Incorporated 1.5V 1A Voltage Regulator IC AP1117K15L-13

Description
IC REG LINEAR 1.5V 1A TO263-2 Product overview: AP1117K15L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1117K15L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V 1A TO263-2 Product overview: AP1117K15L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1117K15L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5V 1A Voltage Regulator IC - 776-AP1117K15L-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V 1A Voltage Regulator IC
776-AP1117K15L-13
1.5V 1A Voltage Regulator IC 776-AP1117K15L-13
IC REG LINEAR 1.5V 1A TO263-2 Product overview: AP1117K15L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1117K15L-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 1A TO263-2 Product overview: AP1117K15L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1117K15L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1117K15L-13 - 078294-AP1117K15L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1117K15L-13
078294-AP1117K15L-13
PMIC - PMIC - Voltage Regulators - Linear - AP1117K15L-13 078294-AP1117K15L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 078294-AP1117K15L-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.4V @ 1A Operating Supply Current: 10mA PSRR: 60dB (180Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 078294-AP1117K15L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-2
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.4V @ 1A
Operating Supply Current: 10mA
PSRR: 60dB (180Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 981-AP1117K15L-13-CHP - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
981-AP1117K15L-13-CHP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 981-AP1117K15L-13-CHP
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1117K15LDICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1117K15LDICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1117K15LDICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP1117K15L-13TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP1117K15L-13TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP1117K15L-13TR-ND
IC REG LINEAR 1.5V 1A TO263

IC REG LINEAR 1.5V 1A TO263

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP1117K15L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1117K15L-13
PMIC - Voltage Regulators - Linear AP1117K15L-13
IC REG LINEAR 1.5V 1A TO263-2

IC REG LINEAR 1.5V 1A TO263-2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1117K15L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1117K15L-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1117K15L-13
IC REG LINEAR 1.5V 1A TO263-2

IC REG LINEAR 1.5V 1A TO263-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AP1117K15L-13 078294-AP1117K15L-13 981-AP1117K15L-13-CHP AP1117K15L-13 AP1117K15L-13
Product Name 1.5V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1117K15L-13 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263-2 TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25611DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4956GESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 2412913 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details