DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1117EL-13

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1117EL-13DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1117EL-13DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1117EL-13DI-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-3

Buy Now Datasheet
Singapore, Singapore
1A Voltage Regulator IC
776-AP1117EL-13
1A Voltage Regulator IC 776-AP1117EL-13
IC REG LINEAR POS ADJ 1A SOT223 Product overview: AP1117EL-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1117EL-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A SOT223 Product overview: AP1117EL-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1117EL-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1117EL-13 - 078292-AP1117EL-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1117EL-13
078292-AP1117EL-13
PMIC - PMIC - Voltage Regulators - Linear - AP1117EL-13 078292-AP1117EL-13
Manufacturer: Diodes Incorporated Win Source Part Number: 078292-AP1117EL-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Output Voltage: 1.25 V to 5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 1A Operating Supply Current: 10mA PSRR: 60dB (180Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 078292-AP1117EL-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.25 V to 5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.4V @ 1A
Operating Supply Current: 10mA
PSRR: 60dB (180Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1117EL-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1117EL-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1117EL-13
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - AP1117EL-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1117EL-13
PMIC - Voltage Regulators - Linear AP1117EL-13
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number AP1117EL-13DI-ND 776-AP1117EL-13 078292-AP1117EL-13 AP1117EL-13 AP1117EL-13
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1117EL-13 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; TO-261-4, TO-261AA Other; Tape & Reel (TR) Other; SOT-223
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data