DIODES Incorporated Ic, Ldo, Reg, Sot223; Output Type Diodes Inc. AP1117EG-13

Description
IC, LDO, REG, SOT223; Output Type:Adjustable; Input Voltage Min:6.4V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
IC, LDO, REG, SOT223; Output Type:Adjustable; Input Voltage Min:6.4V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, Reg, Sot223; Output Type Diodes Inc. - 79R5843 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, Reg, Sot223; Output Type Diodes Inc.
79R5843
Ic, Ldo, Reg, Sot223; Output Type Diodes Inc. 79R5843
IC, LDO, REG, SOT223; Output Type:Adjustable; Input Voltage Min:6.4V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

IC, LDO, REG, SOT223; Output Type:Adjustable; Input Voltage Min:6.4V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 79R5843
Product Name Ic, Ldo, Reg, Sot223; Output Type Diodes Inc.
Input Voltage 6.4 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details