DIODES Incorporated Ldo, Fixed, 5V, 1A, 0 To 125Deg C; Output Type Diodes Inc. AP1117E50G-13

Description
LDO, FIXED, 5V, 1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:6.4V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:6.4V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 1A, 0 To 125Deg C; Output Type Diodes Inc. - 79R5846 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 1A, 0 To 125Deg C; Output Type Diodes Inc.
79R5846
Ldo, Fixed, 5V, 1A, 0 To 125Deg C; Output Type Diodes Inc. 79R5846
LDO, FIXED, 5V, 1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:6.4V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO, FIXED, 5V, 1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:6.4V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 79R5846
Product Name Ldo, Fixed, 5V, 1A, 0 To 125Deg C; Output Type Diodes Inc.
Input Voltage 6.4 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details