DIODES Incorporated Integrated Circuits(ICs) AP1117E25LA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 180908-AP1117E25LA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1117 Alternative Parts (Cross-Reference): AP1117Y25L; AP1117Y25L-13; AP1117Y25; AP1117Y25L-U; Introduction Date: June 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 180908-AP1117E25LA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1117 Alternative Parts (Cross-Reference): AP1117Y25L; AP1117Y25L-13; AP1117Y25; AP1117Y25L-U; Introduction Date: June 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 180908-AP1117E25LA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
180908-AP1117E25LA
Integrated Circuits(ICs) 180908-AP1117E25LA
Manufacturer: Diodes Incorporated Win Source Part Number: 180908-AP1117E25LA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1117 Alternative Parts (Cross-Reference): AP1117Y25L; AP1117Y25L-13; AP1117Y25; AP1117Y25L-U; Introduction Date: June 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 180908-AP1117E25LA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP1117
Alternative Parts (Cross-Reference): AP1117Y25L; AP1117Y25L-13; AP1117Y25; AP1117Y25L-U;
Introduction Date: June 05, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore
2.5V 1A LDO Voltage Regulator IC
699-AP1117E25LA
2.5V 1A LDO Voltage Regulator IC 699-AP1117E25LA
LDO Regulator Pos 2.5V 1A 4-Pin(3+Tab) SOT-223 T/R Product overview: AP1117E25LA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1117E25LA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 2.5V 1A 4-Pin(3+Tab) SOT-223 T/R Product overview: AP1117E25LA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1117E25LA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 180908-AP1117E25LA 699-AP1117E25LA
Product Name Integrated Circuits(ICs) 2.5V 1A LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data