DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP1117E15L-13-ZT AP1117E15L-13-ZT

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861302-AP1117E15L-13 -ZT Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-223-3 ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861302-AP1117E15L-13 -ZT Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-223-3 ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP1117E15L-13-ZT - 861302-AP1117E15L-13-ZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1117E15L-13-ZT
861302-AP1117E15L-13-ZT
PMIC - PMIC - Voltage Regulators - Linear - AP1117E15L-13-ZT 861302-AP1117E15L-13-ZT
Manufacturer: Diodes Incorporated Win Source Part Number: 861302-AP1117E15L-13 -ZT Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-223-3 ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 861302-AP1117E15L-13-ZT
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Singapore, Singapore
1.5V 1A LDO Voltage Regulator IC
699-AP1117E15L-13-ZT
1.5V 1A LDO Voltage Regulator IC 699-AP1117E15L-13-ZT
IC REG LINEAR 1.5V 1A SOT223-3 Product overview: AP1117E15L-13-ZT from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1117E15L-13-ZT can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 1A SOT223-3 Product overview: AP1117E15L-13-ZT from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1117E15L-13-ZT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - AP1117E15L-13-ZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1117E15L-13-ZT
PMIC - Voltage Regulators - Linear AP1117E15L-13-ZT
IC REG LINEAR 1.5V 1A SOT223-3

IC REG LINEAR 1.5V 1A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 861302-AP1117E15L-13-ZT 699-AP1117E15L-13-ZT AP1117E15L-13-ZT
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP1117E15L-13-ZT 1.5V 1A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24298RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220373 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AN - 910513-ADM663AN - Win Source Electronics
Specs
Output Polarity Positive
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LED Drivers - A6284KLPTR-T-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details