DIODES Incorporated 1.25V 5V 1A TO-252 LDO Voltage Regulator IC AP1117DA

Description
LDO Regulator Pos 1.25V to 5V 1A 3-Pin(2+Tab) TO-252 T/R Product overview: AP1117DA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1117DA can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 1.25V to 5V 1A 3-Pin(2+Tab) TO-252 T/R Product overview: AP1117DA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1117DA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25V 5V 1A TO-252 LDO Voltage Regulator IC
699-AP1117DA
1.25V 5V 1A TO-252 LDO Voltage Regulator IC 699-AP1117DA
LDO Regulator Pos 1.25V to 5V 1A 3-Pin(2+Tab) TO-252 T/R Product overview: AP1117DA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1117DA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.25V to 5V 1A 3-Pin(2+Tab) TO-252 T/R Product overview: AP1117DA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1117DA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 180888-AP1117DA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
180888-AP1117DA
Integrated Circuits(ICs) 180888-AP1117DA
Manufacturer: Diodes Incorporated Win Source Part Number: 180888-AP1117DA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1117 Alternative Parts (Cross-Reference): AP1117KL; AP1117K; AP1117KG-13; AP1117KL-U; Introduction Date: June 05, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 180888-AP1117DA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP1117
Alternative Parts (Cross-Reference): AP1117KL; AP1117K; AP1117KG-13; AP1117KL-U;
Introduction Date: June 05, 2003
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AP1117DA 180888-AP1117DA
Product Name 1.25V 5V 1A TO-252 LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Voltage Regulator IC - 776-A8450KLB - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Voltage Regulators - 7427764 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Tsot
View Details
50mA QFN LDO Voltage Regulator IC - 85-BQ25040DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 4.2 volts
IOUT 1.2 amps
View Details
2 suppliers