Manufacturer: Diodes Incorporated
Win Source Part Number: 121943-AP1117D50L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.4V @ 1A
Operating Supply Current: 10mA
PSRR: 60dB (180Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
IC REG LINEAR 5V 1A TO252-3 Product overview: AP1117D50L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1117D50L-13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1A TO252-3
IC REG LINEAR 5V 1A TO252-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 121943-AP1117D50L-13 | AP1117D50LDITR-ND | 776-AP1117D50L-13 | AP1117D50L-13 | AP1117D50L-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP1117D50L-13 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1A TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |