DIODES Incorporated Integrated Circuits(ICs) AP1117D33LA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 180886-AP1117D33LA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1117 Alternative Parts (Cross-Reference): LM1117IDTX-3.3; APE1117AH-33-HF; AP1117D33L; AP1117K33L-13; AP1117K33L; AP1117K33; AP1117K33G-13; Introduction Date: June 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 180886-AP1117D33LA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1117 Alternative Parts (Cross-Reference): LM1117IDTX-3.3; APE1117AH-33-HF; AP1117D33L; AP1117K33L-13; AP1117K33L; AP1117K33; AP1117K33G-13; Introduction Date: June 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 180886-AP1117D33LA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
180886-AP1117D33LA
Integrated Circuits(ICs) 180886-AP1117D33LA
Manufacturer: Diodes Incorporated Win Source Part Number: 180886-AP1117D33LA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1117 Alternative Parts (Cross-Reference): LM1117IDTX-3.3; APE1117AH-33-HF; AP1117D33L; AP1117K33L-13; AP1117K33L; AP1117K33; AP1117K33G-13; Introduction Date: June 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 180886-AP1117D33LA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP1117
Alternative Parts (Cross-Reference): LM1117IDTX-3.3; APE1117AH-33-HF; AP1117D33L; AP1117K33L-13; AP1117K33L; AP1117K33; AP1117K33G-13;
Introduction Date: June 05, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
3.3V 1A TO-252 LDO Voltage Regulator IC
699-AP1117D33LA
3.3V 1A TO-252 LDO Voltage Regulator IC 699-AP1117D33LA
LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 T/R Product overview: AP1117D33LA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1117D33LA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 T/R Product overview: AP1117D33LA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1117D33LA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 180886-AP1117D33LA 699-AP1117D33LA
Product Name Integrated Circuits(ICs) 3.3V 1A TO-252 LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24735RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - CAT6221-PPTD-GT3 - 865824-CAT6221-PPTD-GT3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Voltage Regulators - 2413469 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A3968SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details