DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1117D15L-13

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 981-AP1117D15L-13-CHP - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
981-AP1117D15L-13-CHP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 981-AP1117D15L-13-CHP
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1117D15LDICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1117D15LDICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1117D15LDICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP1117D15L-13TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP1117D15L-13TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP1117D15L-13TR-ND
IC REG LINEAR 1.5V 1A TO252-3

IC REG LINEAR 1.5V 1A TO252-3

Buy Now Datasheet
Singapore, Singapore
1.5V 1A TO252 Voltage Regulator IC
776-AP1117D15L-13
1.5V 1A TO252 Voltage Regulator IC 776-AP1117D15L-13
IC REG LINEAR 1.5V 1A TO252-3 Product overview: AP1117D15L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1117D15L-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 1A TO252-3 Product overview: AP1117D15L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1117D15L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1117D15L-13 - 078286-AP1117D15L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1117D15L-13
078286-AP1117D15L-13
PMIC - PMIC - Voltage Regulators - Linear - AP1117D15L-13 078286-AP1117D15L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 078286-AP1117D15L-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.4V @ 1A Operating Supply Current: 10mA PSRR: 60dB (180Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 078286-AP1117D15L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.4V @ 1A
Operating Supply Current: 10mA
PSRR: 60dB (180Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LINEAR 1.5V 1A TO252-3 - 233-AP1117D15L-13 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.5V 1A TO252-3
233-AP1117D15L-13
IC REG LINEAR 1.5V 1A TO252-3 233-AP1117D15L-13
IC REG LINEAR 1.5V 1A TO252-3

IC REG LINEAR 1.5V 1A TO252-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1117D15L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1117D15L-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1117D15L-13
IC REG LINEAR 1.5V 1A TO252-3

IC REG LINEAR 1.5V 1A TO252-3

Supplier's Site
PMIC - Voltage Regulators - Linear - AP1117D15L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1117D15L-13
PMIC - Voltage Regulators - Linear AP1117D15L-13
IC REG LINEAR 1.5V 1A TO252-3

IC REG LINEAR 1.5V 1A TO252-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 981-AP1117D15L-13-CHP 776-AP1117D15L-13 078286-AP1117D15L-13 233-AP1117D15L-13 AP1117D15L-13 AP1117D15L-13
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 1A TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1117D15L-13 IC REG LINEAR 1.5V 1A TO252-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; Tape & Reel (TR) Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
SOIC Power Management IC - 713-BQ2018SN-E1TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADP667AR-REEL - 910743-ADP667AR-REEL - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Voltage Regulators - 7513067 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details