DIODES Incorporated 1.25V 5V 0.6A SOT-89 LDO Voltage Regulator IC AP1115BYLA

Description
LDO Regulator Pos 1.25V to 5V 0.6A 4-Pin(3+Tab) SOT-89 Product overview: AP1115BYLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 0.6A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 0.6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1115BYLA can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 1.25V to 5V 0.6A 4-Pin(3+Tab) SOT-89 Product overview: AP1115BYLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 0.6A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 0.6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1115BYLA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25V 5V 0.6A SOT-89 LDO Voltage Regulator IC
699-AP1115BYLA
1.25V 5V 0.6A SOT-89 LDO Voltage Regulator IC 699-AP1115BYLA
LDO Regulator Pos 1.25V to 5V 0.6A 4-Pin(3+Tab) SOT-89 Product overview: AP1115BYLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 0.6A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 0.6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1115BYLA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.25V to 5V 0.6A 4-Pin(3+Tab) SOT-89 Product overview: AP1115BYLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 0.6A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 0.6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1115BYLA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 180863-AP1115BYLA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
180863-AP1115BYLA
Integrated Circuits(ICs) 180863-AP1115BYLA
Manufacturer: Diodes Incorporated Win Source Part Number: 180863-AP1115BYLA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1115 Alternative Parts (Cross-Reference): AP1115BYL; AP1115BYL-13R; AP1115BYL-13; AP1115BY; Introduction Date: May 20, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 180863-AP1115BYLA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP1115
Alternative Parts (Cross-Reference): AP1115BYL; AP1115BYL-13R; AP1115BYL-13; AP1115BY;
Introduction Date: May 20, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AP1115BYLA 180863-AP1115BYLA
Product Name 1.25V 5V 0.6A SOT-89 LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3308ART-2.85-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
16-bit 500mA LDO Voltage Regulator IC - 85-BQ25150YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LED Drivers - A6263KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412881 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details