DIODES Incorporated 0.6A SOT89 LDO Voltage Regulator IC AP1115BYG-13

Description
IC REG LDO ADJ 0.6A SOT89 Product overview: AP1115BYG-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1115BYG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 0.6A SOT89 Product overview: AP1115BYG-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1115BYG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.6A SOT89 LDO Voltage Regulator IC
699-AP1115BYG-13
0.6A SOT89 LDO Voltage Regulator IC 699-AP1115BYG-13
IC REG LDO ADJ 0.6A SOT89 Product overview: AP1115BYG-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1115BYG-13 can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 0.6A SOT89 Product overview: AP1115BYG-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1115BYG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1115BYG-13 - 199142-AP1115BYG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1115BYG-13
199142-AP1115BYG-13
PMIC - PMIC - Voltage Regulators - Linear - AP1115BYG-13 199142-AP1115BYG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 199142-AP1115BYG-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.1V @ 600mA Number of Regulators: 1 Output Type: Adjustable Output Current: 600mA Output Voltage: 1.25 V to 5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 600mA Operating Supply Current: 10mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 199142-AP1115BYG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.1V @ 600mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 600mA
Output Voltage: 1.25 V to 5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 600mA
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LDO Regulator Pos 1.25V to 5V 0.6A 4-Pin(3+Tab) SOT-89 T/R - 233-AP1115BYG-13 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 1.25V to 5V 0.6A 4-Pin(3+Tab) SOT-89 T/R
233-AP1115BYG-13
LDO Regulator Pos 1.25V to 5V 0.6A 4-Pin(3+Tab) SOT-89 T/R 233-AP1115BYG-13
LDO Regulator Pos 1.25V to 5V 0.6A 4-Pin(3+Tab) SOT-89 T/R

LDO Regulator Pos 1.25V to 5V 0.6A 4-Pin(3+Tab) SOT-89 T/R

Supplier's Site
PMIC - Voltage Regulators - Linear - AP1115BYG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1115BYG-13
PMIC - Voltage Regulators - Linear AP1115BYG-13
IC REG LIN POS ADJ 600MA SOT89-3

IC REG LIN POS ADJ 600MA SOT89-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AP1115BYG-13 199142-AP1115BYG-13 233-AP1115BYG-13 AP1115BYG-13
Product Name 0.6A SOT89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1115BYG-13 LDO Regulator Pos 1.25V to 5V 0.6A 4-Pin(3+Tab) SOT-89 T/R PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR SOT89; Other; SOT-89-3 Other; TO-243AA
Output Voltage 1.25 to 5 volts 1.25 volts 5 volts
IOUT 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
Dropout Voltage 1.3 volts 1.3 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP165AUJZ-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A3968SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Comparators - AMC23C10DWVR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444543 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details