DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1115BY25G-13

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1115BY25G-13DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1115BY25G-13DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1115BY25G-13DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3

Buy Now Datasheet
Singapore, Singapore
2.5V 600MA SOT89 Voltage Regulator IC
776-AP1115BY25G-13
2.5V 600MA SOT89 Voltage Regulator IC 776-AP1115BY25G-13
IC REG LINEAR 2.5V 600MA SOT89-3 Product overview: AP1115BY25G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1115BY25G-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 600MA SOT89-3 Product overview: AP1115BY25G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1115BY25G-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1115BY25G-13 - 1017466-AP1115BY25G-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1115BY25G-13
1017466-AP1115BY25G-13
PMIC - PMIC - Voltage Regulators - Linear - AP1115BY25G-13 1017466-AP1115BY25G-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1017466-AP1115BY25G- 13 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 600mA Operating Supply Current: 10mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017466-AP1115BY25G-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.3V @ 600mA
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP1115BY25G-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1115BY25G-13
PMIC - Voltage Regulators - Linear AP1115BY25G-13
IC REG LINEAR 2.5V 600MA SOT89-3

IC REG LINEAR 2.5V 600MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1115BY25G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1115BY25G-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1115BY25G-13
IC REG LINEAR 2.5V 600MA SOT89-3

IC REG LINEAR 2.5V 600MA SOT89-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number AP1115BY25G-13DI-ND 776-AP1115BY25G-13 1017466-AP1115BY25G-13 AP1115BY25G-13 AP1115BY25G-13
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 600MA SOT89 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1115BY25G-13 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-243AA Other; Tape & Reel (TR) SOT89; Other; SOT-89-3
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 746-AMT49702KLPATR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 1221513 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details