DIODES Incorporated Integrated Circuits(ICs) AP1115BY18LA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 180852-AP1115BY18LA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1115 Alternative Parts (Cross-Reference): AP1115BY18L; AP1115BY18L-13; AP1115BY18L-13R; AP1115BY18A; Introduction Date: May 20, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 180852-AP1115BY18LA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1115 Alternative Parts (Cross-Reference): AP1115BY18L; AP1115BY18L-13; AP1115BY18L-13R; AP1115BY18A; Introduction Date: May 20, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 180852-AP1115BY18LA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
180852-AP1115BY18LA
Integrated Circuits(ICs) 180852-AP1115BY18LA
Manufacturer: Diodes Incorporated Win Source Part Number: 180852-AP1115BY18LA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1115 Alternative Parts (Cross-Reference): AP1115BY18L; AP1115BY18L-13; AP1115BY18L-13R; AP1115BY18A; Introduction Date: May 20, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 180852-AP1115BY18LA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP1115
Alternative Parts (Cross-Reference): AP1115BY18L; AP1115BY18L-13; AP1115BY18L-13R; AP1115BY18A;
Introduction Date: May 20, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1.8V 0.6A SOT-89 LDO Voltage Regulator IC
699-AP1115BY18LA
1.8V 0.6A SOT-89 LDO Voltage Regulator IC 699-AP1115BY18LA
LDO Regulator Pos 1.8V 0.6A 4-Pin(3+Tab) SOT-89 Product overview: AP1115BY18LA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.6A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.6A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1115BY18LA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.8V 0.6A 4-Pin(3+Tab) SOT-89 Product overview: AP1115BY18LA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.6A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.6A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1115BY18LA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 180852-AP1115BY18LA 699-AP1115BY18LA
Product Name Integrated Circuits(ICs) 1.8V 0.6A SOT-89 LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3334ARM-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3935KLQTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Voltage Regulators - 2444532 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details