Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 768593-AP1115BY18G-1
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-243AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 600mA
Family Name: AP1115
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-89-3
Voltage Input MAX: 18V
Voltage Dropout (Maximum): 1.3V @ 600mA
Alternative Parts (Cross-Reference): BD18GA3MEFJ-ME2; LT1763MPDE-1.8#TR; BD18GA3WNUX-TR; BD18GA5MEFJ-ME2;
Introduction Date: May 20, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.8V 600MA SOT89-3 Product overview: AP1115BY18G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1115BY18G-13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 600MA SOT89-3
IC REG LINEAR 1.8V 600MA SOT89-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP1115BY18G-13DI-ND | 768593-AP1115BY18G-13 | 776-AP1115BY18G-13 | AP1115BY18G-13 | AP1115BY18G-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP1115BY18G-13 | 1.8V 600MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-243AA | SOT89; Other; TO-243AA | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |