Manufacturer: Diodes Incorporated
Win Source Part Number: 768592-AP1115AYG-13
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-243AA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 600mA
Family Name: AP1115
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-89-3
Output Voltage MAX: 5V
Voltage Input MAX: 18V
Voltage Dropout (Maximum): 1.3V @ 600mA
Alternative Parts (Cross-Reference): TS5215CX5 RF; TS5215CS RL; 5962R8998102V9A; TS5215CS;
Introduction Date: May 20, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 600MA SOT89-3 Product overview: AP1115AYG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1115AYG-13 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA SOT-89-3
IC REG LIN POS ADJ 600MA SOT89-3
IC REG LIN POS ADJ 600MA SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 768592-AP1115AYG-13 | 776-AP1115AYG-13 | AP1115AYG-13DI-ND | AP1115AYG-13 | AP1115AYG-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP1115AYG-13 | 600MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOT89; Other; TO-243AA | Other; Tape & Reel (TR) | Other; TO-243AA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |