DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1115AY50G-13

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1115AY50G-13DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1115AY50G-13DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1115AY50G-13DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1115AY50G-13 - 768591-AP1115AY50G-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1115AY50G-13
768591-AP1115AY50G-13
PMIC - PMIC - Voltage Regulators - Linear - AP1115AY50G-13 768591-AP1115AY50G-13
Manufacturer: Diodes Incorporated Win Source Part Number: 768591-AP1115AY50G-1 3 Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: TO-243AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 600mA Family Name: AP1115 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: SOT-89-3 Voltage Input MAX: 18V Voltage Dropout (Maximum): 1.3V @ 600mA Alternative Parts (Cross-Reference): LT1763CDE-5; BA05CC0FP; BA05CC0FP-E2; LT1763IDE-5#TR; Introduction Date: May 20, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 768591-AP1115AY50G-13
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-243AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 600mA
Family Name: AP1115
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-89-3
Voltage Input MAX: 18V
Voltage Dropout (Maximum): 1.3V @ 600mA
Alternative Parts (Cross-Reference): LT1763CDE-5; BA05CC0FP; BA05CC0FP-E2; LT1763IDE-5#TR;
Introduction Date: May 20, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 600MA SOT89 Voltage Regulator IC
776-AP1115AY50G-13
5V 600MA SOT89 Voltage Regulator IC 776-AP1115AY50G-13
IC REG LINEAR 5V 600MA SOT89-3 Product overview: AP1115AY50G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1115AY50G-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 600MA SOT89-3 Product overview: AP1115AY50G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1115AY50G-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1115AY50G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1115AY50G-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1115AY50G-13
IC REG LINEAR 5V 600MA SOT89-3

IC REG LINEAR 5V 600MA SOT89-3

Supplier's Site
PMIC - Voltage Regulators - Linear - AP1115AY50G-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1115AY50G-13
PMIC - Voltage Regulators - Linear AP1115AY50G-13
IC REG LINEAR 5V 600MA SOT89-3

IC REG LINEAR 5V 600MA SOT89-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number AP1115AY50G-13DI-ND 768591-AP1115AY50G-13 776-AP1115AY50G-13 AP1115AY50G-13 AP1115AY50G-13
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP1115AY50G-13 5V 600MA SOT89 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-243AA SOT89; Other; TO-243AA Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data