Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3
IC REG LINEAR 3V 600MA SOT89-3 Product overview: AP1115AY30G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1115AY30G-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017458-AP1115AY30G-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 1.3V @ 600mA
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 600MA SOT89-3
IC REG LINEAR 3V 600MA SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP1115AY30G-13DI-ND | 776-AP1115AY30G-13 | 1017458-AP1115AY30G-13 | AP1115AY30G-13 | AP1115AY30G-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 600MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP1115AY30G-13 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-3 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |