DIODES Incorporated 1.8V 0.6A SOT-89 LDO Voltage Regulator IC AP1115AY18L-13

Description
LDO Regulator Pos 1.8V 0.6A 4-Pin(3+Tab) SOT-89 T/R / IC REG LDO 1.8V 0.6A SOT89-3 Product overview: AP1115AY18L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.6A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.6A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1115AY18L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 1.8V 0.6A 4-Pin(3+Tab) SOT-89 T/R / IC REG LDO 1.8V 0.6A SOT89-3 Product overview: AP1115AY18L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.6A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.6A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1115AY18L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 0.6A SOT-89 LDO Voltage Regulator IC
699-AP1115AY18L-13
1.8V 0.6A SOT-89 LDO Voltage Regulator IC 699-AP1115AY18L-13
LDO Regulator Pos 1.8V 0.6A 4-Pin(3+Tab) SOT-89 T/R / IC REG LDO 1.8V 0.6A SOT89-3 Product overview: AP1115AY18L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.6A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.6A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1115AY18L-13 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.8V 0.6A 4-Pin(3+Tab) SOT-89 T/R / IC REG LDO 1.8V 0.6A SOT89-3 Product overview: AP1115AY18L-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.6A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.6A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1115AY18L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1115AY18L-13 - 118132-AP1115AY18L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1115AY18L-13
118132-AP1115AY18L-13
PMIC - PMIC - Voltage Regulators - Linear - AP1115AY18L-13 118132-AP1115AY18L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 118132-AP1115AY18L-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 600mA Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Family Name: AP1115 Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.3V @ 600mA Operating Supply Current: 10mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): LT1763IS8-1.8#TR; LT1763CS8-1.8; LT1763CS8-1.8#TR; LT1763IS8-1.8; Introduction Date: May 20, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 118132-AP1115AY18L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 600mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Family Name: AP1115
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.3V @ 600mA
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LT1763IS8-1.8#TR; LT1763CS8-1.8; LT1763CS8-1.8#TR; LT1763IS8-1.8;
Introduction Date: May 20, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP1115AY18L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1115AY18L-13
PMIC - Voltage Regulators - Linear AP1115AY18L-13
IC REG LINEAR 1.8V 600MA SOT89-3

IC REG LINEAR 1.8V 600MA SOT89-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AP1115AY18L-13 118132-AP1115AY18L-13 AP1115AY18L-13
Product Name 1.8V 0.6A SOT-89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1115AY18L-13 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT89; Other; SOT-89-3
Output Voltage 1.8 volts 1.8 volts
IOUT 0.6000 amps 0.6000 amps 0.6000 amps
Dropout Voltage 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data