DIODES Incorporated 1.8V 600MA SOT89 Voltage Regulator IC AP1115AY18G-13

Description
IC REG LINEAR 1.8V 600MA SOT89-3 Product overview: AP1115AY18G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1115AY18G-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 600MA SOT89-3 Product overview: AP1115AY18G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1115AY18G-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 600MA SOT89 Voltage Regulator IC
776-AP1115AY18G-13
1.8V 600MA SOT89 Voltage Regulator IC 776-AP1115AY18G-13
IC REG LINEAR 1.8V 600MA SOT89-3 Product overview: AP1115AY18G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1115AY18G-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 600MA SOT89-3 Product overview: AP1115AY18G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1115AY18G-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1115AY18G-13TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1115AY18G-13TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1115AY18G-13TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1115AY18G-13 - 1017456-AP1115AY18G-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1115AY18G-13
1017456-AP1115AY18G-13
PMIC - PMIC - Voltage Regulators - Linear - AP1115AY18G-13 1017456-AP1115AY18G-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1017456-AP1115AY18G- 13 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.3V @ 600mA Operating Supply Current: 10mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017456-AP1115AY18G-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.3V @ 600mA
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1115AY18G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1115AY18G-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1115AY18G-13
IC REG LINEAR 1.8V 600MA SOT89-3

IC REG LINEAR 1.8V 600MA SOT89-3

Supplier's Site
PMIC - Voltage Regulators - Linear - AP1115AY18G-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1115AY18G-13
PMIC - Voltage Regulators - Linear AP1115AY18G-13
IC REG LINEAR 1.8V 600MA SOT89-3

IC REG LINEAR 1.8V 600MA SOT89-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP1115AY18G-13 AP1115AY18G-13TR-ND 1017456-AP1115AY18G-13 AP1115AY18G-13 AP1115AY18G-13
Product Name 1.8V 600MA SOT89 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP1115AY18G-13 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TO-243AA SOT89; Other; SOT-89-3
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
VIN 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data