DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1086T25G-U

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1086T25G-UDI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1086T25G-UDI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1086T25G-UDI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1086T25G-U - 768590-AP1086T25G-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1086T25G-U
768590-AP1086T25G-U
PMIC - PMIC - Voltage Regulators - Linear - AP1086T25G-U 768590-AP1086T25G-U
Manufacturer: Diodes Incorporated Win Source Part Number: 768590-AP1086T25G-U Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1.5A Family Name: AP1086 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220-3 Voltage Input MAX: 12V Voltage Dropout (Maximum): 1.4V @ 1.5A Alternative Parts (Cross-Reference): LC1085CNTB25; LC1085CNTR25; TS1086CZ25 C0; TS1086CZ25; Introduction Date: June 05, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 768590-AP1086T25G-U
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1.5A
Family Name: AP1086
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220-3
Voltage Input MAX: 12V
Voltage Dropout (Maximum): 1.4V @ 1.5A
Alternative Parts (Cross-Reference): LC1085CNTB25; LC1085CNTR25; TS1086CZ25 C0; TS1086CZ25;
Introduction Date: June 05, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 1.5A TO220 Voltage Regulator IC
776-AP1086T25G-U
2.5V 1.5A TO220 Voltage Regulator IC 776-AP1086T25G-U
IC REG LINEAR 2.5V 1.5A TO220-3 Product overview: AP1086T25G-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1086T25G-U can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 1.5A TO220-3 Product overview: AP1086T25G-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1086T25G-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP1086T25G-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1086T25G-U
PMIC - Voltage Regulators - Linear AP1086T25G-U
IC REG LINEAR 2.5V 1.5A TO220-3

IC REG LINEAR 2.5V 1.5A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1086T25G-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1086T25G-U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1086T25G-U
IC REG LINEAR 2.5V 1.5A TO220-3

IC REG LINEAR 2.5V 1.5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number AP1086T25G-UDI-ND 768590-AP1086T25G-U 776-AP1086T25G-U AP1086T25G-U AP1086T25G-U
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP1086T25G-U 2.5V 1.5A TO220 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; Tube TO-220
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data