DIODES Incorporated Integrated Circuits(ICs) AP1086K33LA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 180833-AP1086K33LA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1086 Alternative Parts (Cross-Reference): AP1086D33G; AP1086-D33L-U; AP1086D33L; AP1086D33; Introduction Date: June 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 180833-AP1086K33LA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1086 Alternative Parts (Cross-Reference): AP1086D33G; AP1086-D33L-U; AP1086D33L; AP1086D33; Introduction Date: June 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 180833-AP1086K33LA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
180833-AP1086K33LA
Integrated Circuits(ICs) 180833-AP1086K33LA
Manufacturer: Diodes Incorporated Win Source Part Number: 180833-AP1086K33LA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1086 Alternative Parts (Cross-Reference): AP1086D33G; AP1086-D33L-U; AP1086D33L; AP1086D33; Introduction Date: June 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 180833-AP1086K33LA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP1086
Alternative Parts (Cross-Reference): AP1086D33G; AP1086-D33L-U; AP1086D33L; AP1086D33;
Introduction Date: June 05, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
3.3V 1.5A LDO Voltage Regulator IC
699-AP1086K33LA
3.3V 1.5A LDO Voltage Regulator IC 699-AP1086K33LA
LDO Regulator Pos 3.3V 1.5A 3-Pin(2+Tab) TO-263 Product overview: AP1086K33LA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1086K33LA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 1.5A 3-Pin(2+Tab) TO-263 Product overview: AP1086K33LA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1086K33LA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 180833-AP1086K33LA 699-AP1086K33LA
Product Name Integrated Circuits(ICs) 3.3V 1.5A LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 1220377 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Motor Drivers, Controllers - A4992KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details