DIODES Incorporated 1.8V 1.5A Voltage Regulator IC AP1086K18G-13

Description
IC REG LINEAR 1.8V 1.5A TO263-2 Product overview: AP1086K18G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1086K18G-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 1.5A TO263-2 Product overview: AP1086K18G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1086K18G-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V 1.5A Voltage Regulator IC - 776-AP1086K18G-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 1.5A Voltage Regulator IC
776-AP1086K18G-13
1.8V 1.5A Voltage Regulator IC 776-AP1086K18G-13
IC REG LINEAR 1.8V 1.5A TO263-2 Product overview: AP1086K18G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1086K18G-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1.5A TO263-2 Product overview: AP1086K18G-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1086K18G-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1086K18G-13DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1086K18G-13DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1086K18G-13DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1086K18G-13 - 803521-AP1086K18G-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1086K18G-13
803521-AP1086K18G-13
PMIC - PMIC - Voltage Regulators - Linear - AP1086K18G-13 803521-AP1086K18G-13
Manufacturer: Diodes Incorporated Win Source Part Number: 803521-AP1086K18G-13 Packaging: Reel Mounting Style: SMD Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: TO-263-2 Temperature Range - Operating: 0°C ~ 125°C Maximum Input Voltage: 12V PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 10mA Part Number Series: AP1086

Manufacturer: Diodes Incorporated
Win Source Part Number: 803521-AP1086K18G-13
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: TO-263-2
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 12V
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 10mA
Part Number Series: AP1086

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1086K18G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1086K18G-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1086K18G-13
IC REG LINEAR 1.8V 1.5A TO263-2

IC REG LINEAR 1.8V 1.5A TO263-2

Supplier's Site
PMIC - Voltage Regulators - Linear - AP1086K18G-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1086K18G-13
PMIC - Voltage Regulators - Linear AP1086K18G-13
IC REG LINEAR 1.8V 1.5A TO263-2

IC REG LINEAR 1.8V 1.5A TO263-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP1086K18G-13 AP1086K18G-13DI-ND 803521-AP1086K18G-13 AP1086K18G-13 AP1086K18G-13
Product Name 1.8V 1.5A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP1086K18G-13 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263
Output Voltage 1.8 volts 1.8 volts 1.8 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps
VIN 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412880 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24600RVAT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP1712AUJZ-1.8-R7 REEL - Lingto Electronic Limited
Specs
Special Features Enable, Soft Start
IOUT 0.3000 amps
View Details
Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers