DIODES Incorporated 1.5V 1.5A LDO Voltage Regulator IC AP1086K15L-U

Description
IC REG LINEAR 1.5V 1.5A TO263-2 Product overview: AP1086K15L-U from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1086K15L-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V 1.5A TO263-2 Product overview: AP1086K15L-U from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1086K15L-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 1.5A LDO Voltage Regulator IC
699-AP1086K15L-U
1.5V 1.5A LDO Voltage Regulator IC 699-AP1086K15L-U
IC REG LINEAR 1.5V 1.5A TO263-2 Product overview: AP1086K15L-U from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1086K15L-U can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 1.5A TO263-2 Product overview: AP1086K15L-U from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1086K15L-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1086K15L-U - 861296-AP1086K15L-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1086K15L-U
861296-AP1086K15L-U
PMIC - PMIC - Voltage Regulators - Linear - AP1086K15L-U 861296-AP1086K15L-U
Manufacturer: Diodes Incorporated Win Source Part Number: 861296-AP1086K15L-U Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263 Package: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: AP1086 Categories: Integrated Circuits (ICs) Case / Package: TO-263 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861296-AP1086K15L-U
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AP1086
Categories: Integrated Circuits (ICs)
Case / Package: TO-263
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP1086K15L-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1086K15L-U
PMIC - Voltage Regulators - Linear AP1086K15L-U
IC REG LINEAR 1.5V 1.5A TO263-2

IC REG LINEAR 1.5V 1.5A TO263-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AP1086K15L-U 861296-AP1086K15L-U AP1086K15L-U
Product Name 1.5V 1.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1086K15L-U PMIC - Voltage Regulators - Linear
Package Type Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263; Other; TO-263
Unlock Full Specs
to access all available technical data