DIODES Incorporated 1.25V 5V 1.5A TO-252 LDO Voltage Regulator IC AP1086DLA

Description
LDO Regulator Pos 1.25V to 5V 1.5A 3-Pin(2+Tab) TO-252 Product overview: AP1086DLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 1.5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1086DLA can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 1.25V to 5V 1.5A 3-Pin(2+Tab) TO-252 Product overview: AP1086DLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 1.5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1086DLA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25V 5V 1.5A TO-252 LDO Voltage Regulator IC
699-AP1086DLA
1.25V 5V 1.5A TO-252 LDO Voltage Regulator IC 699-AP1086DLA
LDO Regulator Pos 1.25V to 5V 1.5A 3-Pin(2+Tab) TO-252 Product overview: AP1086DLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 1.5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1086DLA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.25V to 5V 1.5A 3-Pin(2+Tab) TO-252 Product overview: AP1086DLA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 5V, 1.5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1086DLA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 180830-AP1086DLA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
180830-AP1086DLA
Integrated Circuits(ICs) 180830-AP1086DLA
Manufacturer: Diodes Incorporated Win Source Part Number: 180830-AP1086DLA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1086 Alternative Parts (Cross-Reference): AP1086KL; AP1086KG-13; AP1086K; AP1086KA; Introduction Date: June 05, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 180830-AP1086DLA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP1086
Alternative Parts (Cross-Reference): AP1086KL; AP1086KG-13; AP1086K; AP1086KA;
Introduction Date: June 05, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AP1086DLA 180830-AP1086DLA
Product Name 1.25V 5V 1.5A TO-252 LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7139483P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; TO-252
IQ 0.0044 amps
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBT-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADM7171ACPZ-4.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details