DIODES Incorporated Ic, Ldo, Reg, 1.8V, 3To252; Output Type Diodes Inc. AP1086D18L-13

Description
IC, LDO, REG, 1.8V, 3TO252; Output Type:Fixed; Input Voltage Min:4.7V; Input Voltage Max:12V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
IC, LDO, REG, 1.8V, 3TO252; Output Type:Fixed; Input Voltage Min:4.7V; Input Voltage Max:12V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, Reg, 1.8V, 3To252; Output Type Diodes Inc. - 79R5824 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, Reg, 1.8V, 3To252; Output Type Diodes Inc.
79R5824
Ic, Ldo, Reg, 1.8V, 3To252; Output Type Diodes Inc. 79R5824
IC, LDO, REG, 1.8V, 3TO252; Output Type:Fixed; Input Voltage Min:4.7V; Input Voltage Max:12V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout Voltage RoHS Compliant: Yes

IC, LDO, REG, 1.8V, 3TO252; Output Type:Fixed; Input Voltage Min:4.7V; Input Voltage Max:12V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 79R5824
Product Name Ic, Ldo, Reg, 1.8V, 3To252; Output Type Diodes Inc.
Input Voltage 4.7 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details