DIODES Incorporated 1.8V 1.5A TO252 Voltage Regulator IC AP1086D18L-13

Description
IC REG LINEAR 1.8V 1.5A TO252-3 Product overview: AP1086D18L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1086D18L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 1.5A TO252-3 Product overview: AP1086D18L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1086D18L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 1.5A TO252 Voltage Regulator IC
776-AP1086D18L-13
1.8V 1.5A TO252 Voltage Regulator IC 776-AP1086D18L-13
IC REG LINEAR 1.8V 1.5A TO252-3 Product overview: AP1086D18L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1086D18L-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1.5A TO252-3 Product overview: AP1086D18L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1086D18L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1086D18L-13 - 009860-AP1086D18L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1086D18L-13
009860-AP1086D18L-13
PMIC - PMIC - Voltage Regulators - Linear - AP1086D18L-13 009860-AP1086D18L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 009860-AP1086D18L-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 1.8V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 10mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009860-AP1086D18L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 981-AP1086D18L-13-CHP - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
981-AP1086D18L-13-CHP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 981-AP1086D18L-13-CHP
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1086D18LDICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1086D18LDICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1086D18LDICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP1086D18L-13TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP1086D18L-13TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP1086D18L-13TR-ND
IC REG LINEAR 1.8V 1.5A TO252-3

IC REG LINEAR 1.8V 1.5A TO252-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP1086D18L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1086D18L-13
PMIC - Voltage Regulators - Linear AP1086D18L-13
IC REG LINEAR 1.8V 1.5A TO252-3

IC REG LINEAR 1.8V 1.5A TO252-3

Supplier's Site Datasheet
DIODES INC. AP1086D18L-13 Fixed LDO Voltage Regulator, 4.7V to 12V in, 1.8V/1.5A out, TO-252-3 - 233-AP1086D18L-13 - Utmel Electronic Limited
Hong Kong, China
DIODES INC. AP1086D18L-13 Fixed LDO Voltage Regulator, 4.7V to 12V in, 1.8V/1.5A out, TO-252-3
233-AP1086D18L-13
DIODES INC. AP1086D18L-13 Fixed LDO Voltage Regulator, 4.7V to 12V in, 1.8V/1.5A out, TO-252-3 233-AP1086D18L-13
DIODES INC. AP1086D18L-13 Fixed LDO Voltage Regulator, 4.7V to 12V in, 1.8V/1.5A out, TO-252-3

DIODES INC. AP1086D18L-13 Fixed LDO Voltage Regulator, 4.7V to 12V in, 1.8V/1.5A out, TO-252-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1086D18L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1086D18L-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1086D18L-13
IC REG LINEAR 1.8V 1.5A TO252-3

IC REG LINEAR 1.8V 1.5A TO252-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-AP1086D18L-13 009860-AP1086D18L-13 981-AP1086D18L-13-CHP AP1086D18L-13 233-AP1086D18L-13 AP1086D18L-13
Product Name 1.8V 1.5A TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1086D18L-13 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear DIODES INC. AP1086D18L-13 Fixed LDO Voltage Regulator, 4.7V to 12V in, 1.8V/1.5A out, TO-252-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TO-252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
VIN 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP171AUJZ-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ24170RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412913 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details