DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1084TL-U

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP1084TL-U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP1084TL-U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP1084TL-U-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1084TL-U - 009857-AP1084TL-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1084TL-U
009857-AP1084TL-U
PMIC - PMIC - Voltage Regulators - Linear - AP1084TL-U 009857-AP1084TL-U
Manufacturer: Diodes Incorporated Win Source Part Number: 009857-AP1084TL-U Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 5A Number of Regulators: 1 Output Type: Adjustable Output Current: 5A Output Voltage: 1.25 V to 3.3 V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 5A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 10.6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 009857-AP1084TL-U
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Output Voltage: 1.25 V to 3.3 V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.4V @ 5A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 10.6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5A TO220 Voltage Regulator IC
776-AP1084TL-U
5A TO220 Voltage Regulator IC 776-AP1084TL-U
IC REG LINEAR POS ADJ 5A TO220-3 Product overview: AP1084TL-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1084TL-U can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 5A TO220-3 Product overview: AP1084TL-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1084TL-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP1084TL-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1084TL-U
PMIC - Voltage Regulators - Linear AP1084TL-U
IC REG LINEAR POS ADJ 5A TO220-3

IC REG LINEAR POS ADJ 5A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1084TL-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1084TL-U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1084TL-U
IC REG LINEAR POS ADJ 5A TO220-3

IC REG LINEAR POS ADJ 5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 31-AP1084TL-U-ND 009857-AP1084TL-U 776-AP1084TL-U AP1084TL-U AP1084TL-U
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP1084TL-U 5A TO220 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; Tube
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data