DIODES Incorporated 5V 5A TO220 Voltage Regulator IC AP1084T50G-U

Description
IC REG LINEAR 5V 5A TO220-3 Product overview: AP1084T50G-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1084T50G-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 5A TO220-3 Product overview: AP1084T50G-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1084T50G-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 5A TO220 Voltage Regulator IC
776-AP1084T50G-U
5V 5A TO220 Voltage Regulator IC 776-AP1084T50G-U
IC REG LINEAR 5V 5A TO220-3 Product overview: AP1084T50G-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1084T50G-U can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 5A TO220-3 Product overview: AP1084T50G-U from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1084T50G-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1084T50G-U - 123664-AP1084T50G-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1084T50G-U
123664-AP1084T50G-U
PMIC - PMIC - Voltage Regulators - Linear - AP1084T50G-U 123664-AP1084T50G-U
Manufacturer: Diodes Incorporated Win Source Part Number: 123664-AP1084T50G-U Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.4V @ 5A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 123664-AP1084T50G-U
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.4V @ 5A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1084T50G-UDI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1084T50G-UDI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1084T50G-UDI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1084T50G-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1084T50G-U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1084T50G-U
IC REG LINEAR 5V 5A TO220-3

IC REG LINEAR 5V 5A TO220-3

Supplier's Site
PMIC - Voltage Regulators - Linear - AP1084T50G-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1084T50G-U
PMIC - Voltage Regulators - Linear AP1084T50G-U
IC REG LINEAR 5V 5A TO220-3

IC REG LINEAR 5V 5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP1084T50G-U 123664-AP1084T50G-U AP1084T50G-UDI-ND AP1084T50G-U AP1084T50G-U
Product Name 5V 5A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1084T50G-U Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tube TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps
VIN 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data