DIODES Incorporated 3.3V 5A TO220 LDO Voltage Regulator IC AP1084T33G-U

Description
IC REG LDO 3.3V 5A TO220-3L / LDO Regulator Pos 3.3V 5A 3-Pin(3+Tab) TO-220 Tube Product overview: AP1084T33G-U from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084T33G-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3.3V 5A TO220-3L / LDO Regulator Pos 3.3V 5A 3-Pin(3+Tab) TO-220 Tube Product overview: AP1084T33G-U from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084T33G-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5A TO220 LDO Voltage Regulator IC
699-AP1084T33G-U
3.3V 5A TO220 LDO Voltage Regulator IC 699-AP1084T33G-U
IC REG LDO 3.3V 5A TO220-3L / LDO Regulator Pos 3.3V 5A 3-Pin(3+Tab) TO-220 Tube Product overview: AP1084T33G-U from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084T33G-U can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 5A TO220-3L / LDO Regulator Pos 3.3V 5A 3-Pin(3+Tab) TO-220 Tube Product overview: AP1084T33G-U from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084T33G-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1084T33G-U - 768588-AP1084T33G-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1084T33G-U
768588-AP1084T33G-U
PMIC - PMIC - Voltage Regulators - Linear - AP1084T33G-U 768588-AP1084T33G-U
Manufacturer: Diodes Incorporated Win Source Part Number: 768588-AP1084T33G-U Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 5A Family Name: AP1084 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220-3 Voltage Input MAX: 12V Voltage Dropout (Maximum): 1.4V @ 5A Alternative Parts (Cross-Reference): LC1085CNTR33; KD1084AV33; LC1085CNTB33; LC1084CNTR33; Introduction Date: July 16, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 768588-AP1084T33G-U
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 5A
Family Name: AP1084
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220-3
Voltage Input MAX: 12V
Voltage Dropout (Maximum): 1.4V @ 5A
Alternative Parts (Cross-Reference): LC1085CNTR33; KD1084AV33; LC1085CNTB33; LC1084CNTR33;
Introduction Date: July 16, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP1084T33G-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1084T33G-U
PMIC - Voltage Regulators - Linear AP1084T33G-U
IC REG LINEAR 3.3V 5A TO220-3

IC REG LINEAR 3.3V 5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AP1084T33G-U 768588-AP1084T33G-U AP1084T33G-U
Product Name 3.3V 5A TO220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1084T33G-U PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube TO-220; Other; TO-220-3
Output Voltage 3.3 volts 3.3 volts
IOUT 5 amps 5 amps 5 amps
Dropout Voltage 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data