DIODES Incorporated Integrated Circuits(ICs) AP1084KA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 180820-AP1084KA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1084 Alternative Parts (Cross-Reference): AP1084D; AP1084DG-U; AP1084DG-13; AP1084DA; Introduction Date: July 16, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 180820-AP1084KA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1084 Alternative Parts (Cross-Reference): AP1084D; AP1084DG-U; AP1084DG-13; AP1084DA; Introduction Date: July 16, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 180820-AP1084KA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
180820-AP1084KA
Integrated Circuits(ICs) 180820-AP1084KA
Manufacturer: Diodes Incorporated Win Source Part Number: 180820-AP1084KA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1084 Alternative Parts (Cross-Reference): AP1084D; AP1084DG-U; AP1084DG-13; AP1084DA; Introduction Date: July 16, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 180820-AP1084KA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP1084
Alternative Parts (Cross-Reference): AP1084D; AP1084DG-U; AP1084DG-13; AP1084DA;
Introduction Date: July 16, 2003
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1.25V 3.3V 5A LDO Voltage Regulator IC
699-AP1084KA
1.25V 3.3V 5A LDO Voltage Regulator IC 699-AP1084KA
LDO Regulator Pos 1.25V to 3.3V 5A 3-Pin(2+Tab) TO-263 Tape Product overview: AP1084KA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 3.3V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084KA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.25V to 3.3V 5A 3-Pin(2+Tab) TO-263 Tape Product overview: AP1084KA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 3.3V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084KA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 180820-AP1084KA 699-AP1084KA
Product Name Integrated Circuits(ICs) 1.25V 3.3V 5A LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444525P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
2.7V 100MA SOT23 LDO Voltage Regulator IC - 699-ADP3309ART-2.7-RL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SC-74A, SOT-753
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
Battery Chargers - BQ24295RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive Quad Output Regulator - A4407KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin TSSOP
View Details
8 suppliers