DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP1084K18L-13 AP1084K18L-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009852-AP1084K18L-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.4V @ 5A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009852-AP1084K18L-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.4V @ 5A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP1084K18L-13 - 009852-AP1084K18L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1084K18L-13
009852-AP1084K18L-13
PMIC - PMIC - Voltage Regulators - Linear - AP1084K18L-13 009852-AP1084K18L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 009852-AP1084K18L-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.4V @ 5A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009852-AP1084K18L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-2
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.4V @ 5A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1084K18LDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1084K18LDITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1084K18LDITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1084K18LDICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1084K18LDICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1084K18LDICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Buy Now Datasheet
1.8V 5A Voltage Regulator IC - 776-AP1084K18L-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 5A Voltage Regulator IC
776-AP1084K18L-13
1.8V 5A Voltage Regulator IC 776-AP1084K18L-13
IC REG LINEAR 1.8V 5A TO263-2 Product overview: AP1084K18L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1084K18L-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 5A TO263-2 Product overview: AP1084K18L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1084K18L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1084K18L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1084K18L-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1084K18L-13
IC REG LINEAR 1.8V 5A TO263-2

IC REG LINEAR 1.8V 5A TO263-2

Supplier's Site
DIODES INC. AP1084K18L-13 Fixed LDO Voltage Regulator, 4.7V to 12V, 1.3V Dropout, 1.8Vout, 5Aout, TO-263-3 - 233-AP1084K18L-13 - Utmel Electronic Limited
Hong Kong, China
DIODES INC. AP1084K18L-13 Fixed LDO Voltage Regulator, 4.7V to 12V, 1.3V Dropout, 1.8Vout, 5Aout, TO-263-3
233-AP1084K18L-13
DIODES INC. AP1084K18L-13 Fixed LDO Voltage Regulator, 4.7V to 12V, 1.3V Dropout, 1.8Vout, 5Aout, TO-263-3 233-AP1084K18L-13
DIODES INC. AP1084K18L-13 Fixed LDO Voltage Regulator, 4.7V to 12V, 1.3V Dropout, 1.8Vout, 5Aout, TO-263-3

DIODES INC. AP1084K18L-13 Fixed LDO Voltage Regulator, 4.7V to 12V, 1.3V Dropout, 1.8Vout, 5Aout, TO-263-3

Supplier's Site
PMIC - Voltage Regulators - Linear - AP1084K18L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1084K18L-13
PMIC - Voltage Regulators - Linear AP1084K18L-13
IC REG LINEAR 1.8V 5A TO263-2

IC REG LINEAR 1.8V 5A TO263-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 009852-AP1084K18L-13 AP1084K18LDITR-ND 776-AP1084K18L-13 AP1084K18L-13 233-AP1084K18L-13 AP1084K18L-13
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP1084K18L-13 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear DIODES INC. AP1084K18L-13 Fixed LDO Voltage Regulator, 4.7V to 12V, 1.3V Dropout, 1.8Vout, 5Aout, TO-263-3 PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-2 TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; Tape & Reel (TR) TO-263 TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data