DIODES Incorporated 5A LDO Voltage Regulator IC AP1084K15L

Description
5A Low Dropout Positive Adjustable or Fixed-Mode Regulator Product overview: AP1084K15L from Anachip Corp is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084K15L can be used for catalog matching and distributor lookup.
Request a Quote
Description
5A Low Dropout Positive Adjustable or Fixed-Mode Regulator Product overview: AP1084K15L from Anachip Corp is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084K15L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A LDO Voltage Regulator IC
699-AP1084K15L
5A LDO Voltage Regulator IC 699-AP1084K15L
5A Low Dropout Positive Adjustable or Fixed-Mode Regulator Product overview: AP1084K15L from Anachip Corp is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084K15L can be used for catalog matching and distributor lookup.

5A Low Dropout Positive Adjustable or Fixed-Mode Regulator Product overview: AP1084K15L from Anachip Corp is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084K15L can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - AP1084K15L - 1145195-AP1084K15L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1084K15L
1145195-AP1084K15L
PMIC - PMIC - Voltage Regulators - Linear - AP1084K15L 1145195-AP1084K15L
Manufacturer: Anachip Corp Win Source Part Number: 1145195-AP1084K15L Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Anachip Corp
Win Source Part Number: 1145195-AP1084K15L
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AP1084K15L 1145195-AP1084K15L
Product Name 5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP1084K15L
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP120-AUJZ18R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Voltage Regulators - 1220621 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Full Half-Bridge (H Bridge) Drivers - A3909GLNTR-T - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
VIN 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Management IC - 713-BQ27500DRZR-V120 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers