IC REG LINEAR POS ADJ 5A TO252-3 Product overview: AP1084DG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1084DG-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 009850-AP1084DG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Family Name: AP1084
Output Voltage: 1.25 V to 3.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.4V @ 5A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 10.6V
Alternative Parts (Cross-Reference): TS1084CP RO; TS1085CP RO; TS1084CP; TS1085CP;
Introduction Date: July 16, 2003
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-252-3
IC REG LINEAR POS ADJ 5A TO252-3
IC REG LINEAR POS ADJ 5A TO252-3
IC REG LINEAR POS ADJ 5A TO252-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AP1084DG-13 | 009850-AP1084DG-13 | AP1084DG-13DITR-ND | AP1084DG-13 | AP1084DG-13 | AP1084DG-13 |
| Product Name | 5A TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP1084DG-13 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| Output Voltage | 1.25 volts | 1.25 volts | 1.25 to 10.6 volts | 1.25 volts | 1.25 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |
| VIN | 12 volts | 12 volts | 12 volts | 12 volts |