Manufacturer: Diodes Incorporated
Win Source Part Number: 180808-AP1084D33A
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP1084
Alternative Parts (Cross-Reference): AP1084K33G-U; AP1084K33L; AP1084K33A; AP1084K33;
Introduction Date: July 16, 2003
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
LDO Regulator Pos 3.3V 5A 3-Pin(2+Tab) TO-252 Tape Product overview: AP1084D33A from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084D33A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 180808-AP1084D33A | 699-AP1084D33A |
| Product Name | Integrated Circuits(ICs) | 3.3V 5A TO-252 LDO Voltage Regulator IC |