DIODES Incorporated 2.5V 5A TO-252 LDO Voltage Regulator IC AP1084D25A

Description
LDO Regulator Pos 2.5V 5A 3-Pin(2+Tab) TO-252 Tape Product overview: AP1084D25A from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084D25A can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 2.5V 5A 3-Pin(2+Tab) TO-252 Tape Product overview: AP1084D25A from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084D25A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 5A TO-252 LDO Voltage Regulator IC
699-AP1084D25A
2.5V 5A TO-252 LDO Voltage Regulator IC 699-AP1084D25A
LDO Regulator Pos 2.5V 5A 3-Pin(2+Tab) TO-252 Tape Product overview: AP1084D25A from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084D25A can be used for catalog matching and distributor lookup.

LDO Regulator Pos 2.5V 5A 3-Pin(2+Tab) TO-252 Tape Product overview: AP1084D25A from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP1084D25A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 180806-AP1084D25A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
180806-AP1084D25A
Integrated Circuits(ICs) 180806-AP1084D25A
Manufacturer: Diodes Incorporated Win Source Part Number: 180806-AP1084D25A Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP1084 Alternative Parts (Cross-Reference): AP1084K25G-13; AP1084K25L-13; AP1084K25; AP1084K25G-U; Introduction Date: July 16, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 180806-AP1084D25A
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP1084
Alternative Parts (Cross-Reference): AP1084K25G-13; AP1084K25L-13; AP1084K25; AP1084K25G-U;
Introduction Date: July 16, 2003
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AP1084D25A 180806-AP1084D25A
Product Name 2.5V 5A TO-252 LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5995GEVSR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 3.2 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADM7171ACPZ-4.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Power Management IC - 713-BQ24352DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 9228317 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details