Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3
IC REG LINEAR 1.5V 5A TO252-3 Product overview: AP1084D15L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1084D15L-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 115980-AP1084D15L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 1.5V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.4V @ 5A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.5V 5A TO252-3
IC REG LINEAR 1.5V 5A TO252-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 981-AP1084D15L-13-CHP | 776-AP1084D15L-13 | 115980-AP1084D15L-13 | AP1084D15L-13 | AP1084D15L-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 5A TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP1084D15L-13 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | Other; TO-252-3 | DPAK | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |