Motor Driver Power MOSFET PWM 16-SSOP
IC MOTOR DRIVER 2.2V-6V 16SSOP
IC MOTOR DRIVER 2.2V-6V 16SSOP
Motor Driver Power MOSFET PWM 16-SSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AM9800GSTR-G1-ND | AM9800GSTR-G1 | AM9800GSTR-G1 | AM9800GSTR-G1 |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "16-SSOP (0.154"", 3.90mm Width)" | |||
| Communication | PWM | PWM | ||
| Operating Temperature | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | |
| AC Input | 2 to 6 volts |