Manufacturer: Diodes Incorporated
Win Source Part Number: 199031-AM4967RGSTR-G
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 105°C (TA)
Case / Package: 16-SSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 5.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 5.5V-16V 16SSOP Product overview: AM4967RGSTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AM4967RGSTR-G1 can be used for catalog matching and distributor lookup.
Motor Driver PWM 16-SSOP
Motor Driver PWM 16-SSOP
Motor Driver PWM 16-SSOP
Motor Driver PWM 16-SSOP
IC MOTOR DRIVER 5.5V-16V 16SSOP
IC MOTOR DRIVER 5.5V-16V 16SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 199031-AM4967RGSTR-G1 | 744-AM4967RGSTR-G1 | 31-AM4967RGSTR-G1CT-ND | AM4967RGSTR-G1 | AM4967RGSTR-G1 | AM4967RGSTR-G1 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AM4967RGSTR-G1 | 5.5V 16V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -30 to 105 C (-22 to 221 F) | -30 C (-22 F) | -30 to 105 C (-22 to 221 F) | -30 to 105 C (-22 to 221 F) | -30 to 105 C (-22 to 221 F) | |
| AC Input | 6 to 16 volts | 6 to 16 volts | ||||
| DC Input | 6 to 16 volts | 16 volts | 6 to 16 volts | |||
| PC-Based Bus | PWM |