Motor Driver Bipolar PWM 20-TSSOP-EP
Motor Driver Bipolar PWM 20-TSSOP-EP
IC MOTOR DRIVER 3.5V-16V 20TSSOP Product overview: AM4964GTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.5V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AM4964GTR-G1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1044761-AM4964GTR-G1
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: Fan Motor Driver
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: Bipolar
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 3.5V ~ 16V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 3.5V ~ 16V
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -30°C ~ 90°C (TA)
Alternative Parts (Cross-Reference): MTD6508-ADJE/JQ; DRV10866DSCR; LC898302AXA-MH; LC898301XA-MH; LB11660RV-W-AH; MTD6508T-ADJE/JQ;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AM4964GTR-G1DITR,AM4
Base Product Number: AM4964
IC MOTOR DRIVER 3.5V-16V 20TSSOP
IC MOTOR DRIVER 3.5V-16V 20TSSOP
Motor Driver Bipolar PWM 20-TSSOP-EP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AM4964GTR-G1DICT-ND | 744-AM4964GTR-G1 | 1044761-AM4964GTR-G1 | AM4964GTR-G1 | AM4964GTR-G1 | AM4964GTR-G1 |
| Product Name | Motor Drivers, Controllers | 3.5V 16V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -30 to 90 C (-22 to 194 F) | -30 C (-22 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | |
| AC Input | 4 to 16 volts | 4 to 16 volts |