Manufacturer: Diodes Incorporated
Win Source Part Number: 1144109-AM4962GHTR-G
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: Bipolar
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Output Current: 1A
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -30°C ~ 90°C
Manufacturer Homepage: www.bcdsemi.com
Manufacturer Package: 14-TSSOP + 2 Heat Tabs
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.5V ~ 16V
Load Voltage (V): 3.5V ~ 16V
IC MOTOR DRVR 3.5V-16V 14HTSSOP
IC MOTOR DRVR 3.5V-16V 14HTSSOP
Motor Driver Bipolar PWM 14-HTSSOP
IC MOTOR DRVR 3.5V-16V 14HTSSOP Product overview: AM4962GHTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.5V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AM4962GHTR-G1 can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 3.5V-16V 14HTSSOP
IC MOTOR DRVR 3.5V-16V 14HTSSOP
Motor Driver Bipolar PWM 14-HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1144109-AM4962GHTR-G1 | AM4962GHTR-G1DICT-ND | 744-AM4962GHTR-G1 | AM4962GHTR-G1 | AM4962GHTR-G1 | AM4962GHTR-G1 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AM4962GHTR-G1 | Motor Drivers, Controllers | 3.5V 16V Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | -30 C (-22 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | |
| AC Input | 4 to 16 volts | 4 to 16 volts | ||||
| DC Input | 4 to 16 volts | 4 to 16 volts | 16 volts | |||
| Continuous Current | 1 amps | 1 amps | 1 amps | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |