Motor Driver Bipolar PWM 16-SSOP
Motor Driver Bipolar PWM 16-SSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 860936-AM4961GSTR-G1
Operating Temperature Range: -30°C ~ 90°C (TA)
Features: - Motor Driver Bipolar PWM 16-SSOP
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AM4961
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AM4961GSTR-G1DKR, AM4961GSTR-G1CT, AM4961GSTR-G1DKR-ND,
IC MOTOR DRIVER 3.5V-16V 16TSSOP Product overview: AM4961GSTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.5V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AM4961GSTR-G1 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 3.5V-16V 16TSSOP
Motor Driver Bipolar PWM 16-SSOP
IC MOTOR DRIVER 3.5V-16V 16TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AM4961GSTR-G1DITR-ND | 860936-AM4961GSTR-G1 | 744-AM4961GSTR-G1 | AM4961GSTR-G1 | AM4961GSTR-G1 | AM4961GSTR-G1 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - AM4961GSTR-G1 | 3.5V 16V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "16-SSOP (0.154"", 3.90mm Width)" | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | -30 C (-22 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | |
| AC Input | 4 to 16 volts |