Motor Driver Bipolar PWM 14-HTSSOP
IC MOTOR DRVR 3.5V-16V 14HTSSOP
Motor Driver Bipolar PWM 14-HTSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 009676-AM4961GHTR-G1
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 3.5 V to 16 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 14-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
IC MOTOR DRVR 3.5V-16V 14HTSSOP Product overview: AM4961GHTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.5V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AM4961GHTR-G1 can be used for catalog matching and distributor lookup.
Motor Driver Bipolar PWM 14-HTSSOP
IC MOTOR DRVR 3.5V-16V 14HTSSOP
IC MOTOR DRVR 3.5V-16V 14HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AM4961GHTR-G1DICT-ND | 009676-AM4961GHTR-G1 | 744-AM4961GHTR-G1 | AM4961GHTR-G1 | AM4961GHTR-G1 | AM4961GHTR-G1 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - AM4961GHTR-G1 | 3.5V 16V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "14-TSSOP (0.173"", 4.40mm Width) + 2 Heat Tabs" | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | -30 C (-22 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | |
| AC Input | 4 to 16 volts | 4 to 16 volts |