IC MOTOR DRIVER PWM 14TSSOP Product overview: AM4961GHTR-E1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AM4961GHTR-E1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1144108-AM4961GHTR-E
Packaging: Tape and Reel
Mounting Style: SMD
Applications: General Purpose
Technology: Bipolar
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Output Current: 1A
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Status: Obsolete
Temperature Range - Operating: -30°C ~ 90°C
Manufacturer Homepage: www.bcdsemi.com
Manufacturer Package: 14-TSSOP + 2 Heat Tabs
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 16V
Load Voltage (V): 3.5V ~ 16V
Motor Driver Bipolar PWM 14-HTSSOP
IC MOTOR DRIVER PWM 14TSSOP
IC MOTOR DRIVER PWM 14TSSOP
Motor Driver Bipolar PWM 14-HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AM4961GHTR-E1 | 1144108-AM4961GHTR-E1 | AM4961GHTR-E1-ND | AM4961GHTR-E1 | AM4961GHTR-E1 | AM4961GHTR-E1 |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AM4961GHTR-E1 | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | |
| DC Input | 16 volts | 4 to 16 volts | 4 to 16 volts | |||
| AC Input | 4 to 16 volts | 4 to 16 volts | ||||
| Continuous Current | 1 amps | 1 amps | 1 amps |