Motor Driver Bipolar PWM 14-HTSSOP
IC MOTOR DRVR 3.5V-16V 14HTSSOP
IC MOTOR DRVR 3.5V-16V 14HTSSOP
Motor Driver Bipolar PWM 14-HTSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AM4961AGHTR-G1-ND | AM4961AGHTR-G1 | AM4961AGHTR-G1 | AM4961AGHTR-G1 |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "14-TSSOP (0.173"", 4.40mm Width) + 2 Heat Tabs" | |||
| Communication | PWM | PWM | ||
| Operating Temperature | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | |
| AC Input | 4 to 16 volts |